onsemi Isolators - Gate Drivers - FOD8320R2 FOD8320R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919225-FOD8320R2 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: FOD8320 Categories: Isolators Case / Package: 5-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8320R2CT, FOD8320R2TR, FOD8320R2DKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919225-FOD8320R2 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: FOD8320 Categories: Isolators Case / Package: 5-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8320R2CT, FOD8320R2TR, FOD8320R2DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8320R2 - 919225-FOD8320R2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8320R2
919225-FOD8320R2
Isolators - Gate Drivers - FOD8320R2 919225-FOD8320R2
Manufacturer: ON Semiconductor Win Source Part Number: 919225-FOD8320R2 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: FOD8320 Categories: Isolators Case / Package: 5-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8320R2CT, FOD8320R2TR, FOD8320R2DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919225-FOD8320R2
Operating Temperature Range: -40°C ~ 100°C
Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP
Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD8320
Categories: Isolators
Case / Package: 5-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD8320R2CT, FOD8320R2TR, FOD8320R2DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919225-FOD8320R2
Product Name Isolators - Gate Drivers - FOD8320R2
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
SCMD-MIAC/MIDC Miniature Digital Input Module - SCMD-MIAC/MIDC - Dataforth Corporation
Specs
Form Factor Rack Mount
Agency Approval UL, CSA
Digital I/O Channels 1 #
View Details