onsemi Isolators - Gate Drivers - FOD8314TR2 FOD8314TR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919224-FOD8314TR2 Operating Temperature Range: -40°C ~ 100°C Features: 1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FOD8314 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8314TR2CT, FOD8314TR2TR, FOD8314TR2DKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919224-FOD8314TR2 Operating Temperature Range: -40°C ~ 100°C Features: 1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FOD8314 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8314TR2CT, FOD8314TR2TR, FOD8314TR2DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8314TR2 - 919224-FOD8314TR2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8314TR2
919224-FOD8314TR2
Isolators - Gate Drivers - FOD8314TR2 919224-FOD8314TR2
Manufacturer: ON Semiconductor Win Source Part Number: 919224-FOD8314TR2 Operating Temperature Range: -40°C ~ 100°C Features: 1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FOD8314 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8314TR2CT, FOD8314TR2TR, FOD8314TR2DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919224-FOD8314TR2
Operating Temperature Range: -40°C ~ 100°C
Features: 1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD8314
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD8314TR2CT, FOD8314TR2TR, FOD8314TR2DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919224-FOD8314TR2
Product Name Isolators - Gate Drivers - FOD8314TR2
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details