onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output FOD817CS

Description
Win Source Part Number: 990845-FOD817CS Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD817
Request a Quote Datasheet
Description
Win Source Part Number: 990845-FOD817CS Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD817
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 990845-FOD817CS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
990845-FOD817CS
Isolators - Optoisolators - Transistor, Photovoltaic Output 990845-FOD817CS
Win Source Part Number: 990845-FOD817CS Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD817

Win Source Part Number: 990845-FOD817CS
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 200% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 400% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: FOD817

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 990845-FOD817CS
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-06 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details