onsemi Optocoupler, Logic Gate O/p, 3.75Kv, Soic-8; No. Of Channels Onsemi FOD8012

Description
OPTOCOUPLER, LOGIC GATE O/P, 3.75KV, SOIC-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:2Channels RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, LOGIC GATE O/P, 3.75KV, SOIC-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:2Channels RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Logic Gate O/p, 3.75Kv, Soic-8; No. Of Channels Onsemi - 27T6479 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate O/p, 3.75Kv, Soic-8; No. Of Channels Onsemi
27T6479
Optocoupler, Logic Gate O/p, 3.75Kv, Soic-8; No. Of Channels Onsemi 27T6479
OPTOCOUPLER, LOGIC GATE O/P, 3.75KV, SOIC-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:2Channels RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE O/P, 3.75KV, SOIC-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:2Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 27T6479
Product Name Optocoupler, Logic Gate O/p, 3.75Kv, Soic-8; No. Of Channels Onsemi
Input 10µA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20N12AFXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details