onsemi Electronic Surplus - FOD4218 FOD4218

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175006-FOD4218 Packaging: Tube Mounting Style: Through Hole Approvals: cUL, FIMKO, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: No Turn On Time: 60μs Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 1.3mA Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.28V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175006-FOD4218 Packaging: Tube Mounting Style: Through Hole Approvals: cUL, FIMKO, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: No Turn On Time: 60μs Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 1.3mA Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.28V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD4218 - 1175006-FOD4218 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD4218
1175006-FOD4218
Electronic Surplus - FOD4218 1175006-FOD4218
Manufacturer: ON Semiconductor Win Source Part Number: 1175006-FOD4218 Packaging: Tube Mounting Style: Through Hole Approvals: cUL, FIMKO, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: No Turn On Time: 60μs Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 1.3mA Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.28V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175006-FOD4218
Packaging: Tube
Mounting Style: Through Hole
Approvals: cUL, FIMKO, UL
Output Type: Triac
Voltage - Off State: 800V
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: No
Turn On Time: 60μs
Categories: Isolators
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 1.3mA
Current - DC Forward (If) (Maximum): 30mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.28V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175006-FOD4218
Product Name Electronic Surplus - FOD4218
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
8B49 Voltage Output Module - 8B49-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details