onsemi Electronic Surplus - FOD3184 FOD3184

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174985-FOD3184 Packaging: Tube Mounting Style: Through Hole Approvals: UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns Pulse Width Distortion (Maximum): 65ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 38ns, 24ns Voltage - Forward (Vf): 1.43V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174985-FOD3184 Packaging: Tube Mounting Style: Through Hole Approvals: UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns Pulse Width Distortion (Maximum): 65ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 38ns, 24ns Voltage - Forward (Vf): 1.43V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD3184 - 1174985-FOD3184 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD3184
1174985-FOD3184
Electronic Surplus - FOD3184 1174985-FOD3184
Manufacturer: ON Semiconductor Win Source Part Number: 1174985-FOD3184 Packaging: Tube Mounting Style: Through Hole Approvals: UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns Pulse Width Distortion (Maximum): 65ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 38ns, 24ns Voltage - Forward (Vf): 1.43V Voltage - Output Supply: 15V ~ 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174985-FOD3184
Packaging: Tube
Mounting Style: Through Hole
Approvals: UL
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 3A
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns
Pulse Width Distortion (Maximum): 65ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 38ns, 24ns
Voltage - Forward (Vf): 1.43V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174985-FOD3184
Product Name Electronic Surplus - FOD3184
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details