onsemi Isolators - Gate Drivers - FOD3181SDV FOD3181SDV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774659-FOD3181SDV Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 8-SMD, Gull Wing Approvals: cUL, UL, VDE Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Operating Supply Voltage: 10 V ~ 20 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 75ns, 55ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 1.5A Family Name: FOD3181 Categories: Isolators Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): IX3180GSTR; IX3180GS; FOD3181V; FOD3181; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774659-FOD3181SDV Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 8-SMD, Gull Wing Approvals: cUL, UL, VDE Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Operating Supply Voltage: 10 V ~ 20 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 75ns, 55ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 1.5A Family Name: FOD3181 Categories: Isolators Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): IX3180GSTR; IX3180GS; FOD3181V; FOD3181; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3181SDV - 774659-FOD3181SDV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3181SDV
774659-FOD3181SDV
Isolators - Gate Drivers - FOD3181SDV 774659-FOD3181SDV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774659-FOD3181SDV Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 8-SMD, Gull Wing Approvals: cUL, UL, VDE Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Operating Supply Voltage: 10 V ~ 20 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 75ns, 55ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 1.5A Family Name: FOD3181 Categories: Isolators Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): IX3180GSTR; IX3180GS; FOD3181V; FOD3181; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774659-FOD3181SDV
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C
Package: 8-SMD, Gull Wing
Approvals: cUL, UL, VDE
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 500mA, 500mA
Operating Supply Voltage: 10 V ~ 20 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 75ns, 55ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Current - Peak Output: 1.5A
Family Name: FOD3181
Categories: Isolators
Manufacturer Package: 8-SMD
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Alternative Parts (Cross-Reference): IX3180GSTR; IX3180GS; FOD3181V; FOD3181;
Introduction Date: January 30, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 774659-FOD3181SDV
Product Name Isolators - Gate Drivers - FOD3181SDV
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4401WARWZ - 860601-ADUM4401WARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-14 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details