onsemi Isolators - Gate Drivers - FOD3150T FOD3150T

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174975-FOD3150T Packaging: Tube Mounting Style: Through Hole Approvals: UL Technology: Optical Coupling Current - Output High, Low: 1A, 1A Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 60ns, 60ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174975-FOD3150T Packaging: Tube Mounting Style: Through Hole Approvals: UL Technology: Optical Coupling Current - Output High, Low: 1A, 1A Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 60ns, 60ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3150T - 1174975-FOD3150T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3150T
1174975-FOD3150T
Isolators - Gate Drivers - FOD3150T 1174975-FOD3150T
Manufacturer: ON Semiconductor Win Source Part Number: 1174975-FOD3150T Packaging: Tube Mounting Style: Through Hole Approvals: UL Technology: Optical Coupling Current - Output High, Low: 1A, 1A Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 60ns, 60ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 15V ~ 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174975-FOD3150T
Packaging: Tube
Mounting Style: Through Hole
Approvals: UL
Technology: Optical Coupling
Current - Output High, Low: 1A, 1A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 1.5A
Categories: Isolators
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 60ns, 60ns
Voltage - Forward (Vf): 1.5V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174975-FOD3150T
Product Name Isolators - Gate Drivers - FOD3150T
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1227538-SI8220BB-D-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers