onsemi Isolators - Gate Drivers - FOD3125S FOD3125S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919213-FOD3125S Series: OPTOPLANAR® Operating Temperature Range: -40°C ~ 125°C Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Bulk Mounting: Surface Mount Family Name: FOD3125 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919213-FOD3125S Series: OPTOPLANAR® Operating Temperature Range: -40°C ~ 125°C Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Bulk Mounting: Surface Mount Family Name: FOD3125 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3125S - 919213-FOD3125S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3125S
919213-FOD3125S
Isolators - Gate Drivers - FOD3125S 919213-FOD3125S
Manufacturer: ON Semiconductor Win Source Part Number: 919213-FOD3125S Series: OPTOPLANAR® Operating Temperature Range: -40°C ~ 125°C Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Bulk Mounting: Surface Mount Family Name: FOD3125 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 919213-FOD3125S
Series: OPTOPLANAR®
Operating Temperature Range: -40°C ~ 125°C
Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Bulk
Mounting: Surface Mount
Family Name: FOD3125
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919213-FOD3125S
Product Name Isolators - Gate Drivers - FOD3125S
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM3201WARZ - 860581-ADUM3201WARZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolated True RMS Input Modules - 8B-33-06 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details