onsemi Optoisolators - Transistor, Photovoltaic Output - FOD2741BSD FOD2741BSD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039304-FOD2741BSD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039304-FOD2741BSD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD2741BSD - 1039304-FOD2741BSD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2741BSD
1039304-FOD2741BSD
Optoisolators - Transistor, Photovoltaic Output - FOD2741BSD 1039304-FOD2741BSD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039304-FOD2741BSD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039304-FOD2741BSD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1039304-FOD2741BSD
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD2741BSD
Package Type SOT3; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB40N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers