The FOD2711AV is an optically isolated error amplifier integrating a 1.240 V ±1% reference and a GaAs LED coupled to a silicon phototransistor, designed for isolated AC-to-DC and DC-DC converter feedback loops. It is housed in an 8-pin DIP package with 5000 V RMS isolation and VDE0884 certification. Current transfer ratio ranges from 100% to 200%, and it operates from -40°C to +85°C. The device includes compensation and feedback pins for loop stability control and is Pb-free.
Optocoupler, 5kV Isolation, 200% CTR, Phototransistor Output, DIP Product overview: FOD2711AV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711AV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2711AV |
| Product Name | 5kV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |