onsemi SMD 5kV Bipolar Transistor FOD2711ASD

Description
1-CH Optocoupler, 5kV Isolation, 200% CTR, Phototransistor Out, SMD Product overview: FOD2711ASD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711ASD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Optocoupler, 5kV Isolation, 200% CTR, Phototransistor Out, SMD Product overview: FOD2711ASD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711ASD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV Bipolar Transistor
903-FOD2711ASD
SMD 5kV Bipolar Transistor 903-FOD2711ASD
1-CH Optocoupler, 5kV Isolation, 200% CTR, Phototransistor Out, SMD Product overview: FOD2711ASD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711ASD can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 5kV Isolation, 200% CTR, Phototransistor Out, SMD Product overview: FOD2711ASD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711ASD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD2711ASD - 774652-FOD2711ASD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2711ASD
774652-FOD2711ASD
Optoisolators - Transistor, Photovoltaic Output - FOD2711ASD 774652-FOD2711ASD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774652-FOD2711ASD Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: FOD2711A Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774652-FOD2711ASD
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: FOD2711A
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-FOD2711ASD 774652-FOD2711ASD
Product Name SMD 5kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - FOD2711ASD
IC(max) 50 milliamps
PD 145 milliwatts
hfe 200
Unlock Full Specs
to access all available technical data