onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output FOD270L

Description
Win Source Part Number: 1059563-FOD270L Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.35V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 400% @ 500µA Voltage - Output (Max): 7V Current Transfer Ratio (Max): 7000% @ 500µA Turn On / Turn Off Time (Typ): 3µs, 50µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 6N137(F); TLP2601(F); 6N137-X006; VO2611-X006; 6N139(F); 6N136; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD270LFS,FOD270L-ND R,FOD270LFS-ND,FOD27 0L_NL,FOD270L_NL-ND Base Product Number: FOD270 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1059563-FOD270L Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.35V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 400% @ 500µA Voltage - Output (Max): 7V Current Transfer Ratio (Max): 7000% @ 500µA Turn On / Turn Off Time (Typ): 3µs, 50µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 6N137(F); TLP2601(F); 6N137-X006; VO2611-X006; 6N139(F); 6N136; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD270LFS,FOD270L-ND R,FOD270LFS-ND,FOD27 0L_NL,FOD270L_NL-ND Base Product Number: FOD270 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1059563-FOD270L - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1059563-FOD270L
Isolators - Optoisolators - Transistor, Photovoltaic Output 1059563-FOD270L
Win Source Part Number: 1059563-FOD270L Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.35V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 400% @ 500µA Voltage - Output (Max): 7V Current Transfer Ratio (Max): 7000% @ 500µA Turn On / Turn Off Time (Typ): 3µs, 50µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 6N137(F); TLP2601(F); 6N137-X006; VO2611-X006; 6N139(F); 6N136; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD270LFS,FOD270L-ND R,FOD270LFS-ND,FOD27 0L_NL,FOD270L_NL-ND Base Product Number: FOD270 Product Status: Obsolete

Win Source Part Number: 1059563-FOD270L
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Output Type: Darlington with Base
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.35V
Current - Output / Channel: 60mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 400% @ 500µA
Voltage - Output (Max): 7V
Current Transfer Ratio (Max): 7000% @ 500µA
Turn On / Turn Off Time (Typ): 3µs, 50µs
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 6N137(F); TLP2601(F); 6N137-X006; VO2611-X006; 6N139(F); 6N136;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: FOD270LFS,FOD270L-NDR,FOD270LFS-ND,FOD270L_NL,FOD270L_NL-ND
Base Product Number: FOD270
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1059563-FOD270L
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM7B22 Isolated Bipolar Voltage Output Module - SCM7B22-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details