onsemi Optoisolators - Logic Output - FOD2200TV FOD2200TV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039284-FOD2200TV Packaging: Tube/Rail Mounting: Through Hole Output Type: Tri-State Data Rate: 2.5MBd Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Isolation Voltage: 5000Vrms Categories: Isolators Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 80ns, 25ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039284-FOD2200TV Packaging: Tube/Rail Mounting: Through Hole Output Type: Tri-State Data Rate: 2.5MBd Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Isolation Voltage: 5000Vrms Categories: Isolators Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 80ns, 25ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - FOD2200TV - 1039284-FOD2200TV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - FOD2200TV
1039284-FOD2200TV
Optoisolators - Logic Output - FOD2200TV 1039284-FOD2200TV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039284-FOD2200TV Packaging: Tube/Rail Mounting: Through Hole Output Type: Tri-State Data Rate: 2.5MBd Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Isolation Voltage: 5000Vrms Categories: Isolators Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 80ns, 25ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039284-FOD2200TV
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Tri-State
Data Rate: 2.5MBd
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 80ns, 25ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1039284-FOD2200TV
Product Name Optoisolators - Logic Output - FOD2200TV
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM4223CRWZ-RL - 860599-ADUM4223CRWZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-10 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details