onsemi Electronic Surplus - FOD0738R2 FOD0738R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174935-FOD0738R2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: DC Current - Output / Channel: 2mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 12ns, 8ns Voltage - Forward (Vf): 1.45V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174935-FOD0738R2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: DC Current - Output / Channel: 2mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 12ns, 8ns Voltage - Forward (Vf): 1.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD0738R2 - 1174935-FOD0738R2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD0738R2
1174935-FOD0738R2
Electronic Surplus - FOD0738R2 1174935-FOD0738R2
Manufacturer: ON Semiconductor Win Source Part Number: 1174935-FOD0738R2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: DC Current - Output / Channel: 2mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 12ns, 8ns Voltage - Forward (Vf): 1.45V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174935-FOD0738R2
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Input Type: DC
Current - Output / Channel: 2mA
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 12ns, 8ns
Voltage - Forward (Vf): 1.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174935-FOD0738R2
Product Name Electronic Surplus - FOD0738R2
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
SCM7B21/30/31 Isolated Analog Voltage Input Module - SCM7B21/30/31-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details