onsemi Optoisolators - Logic Output - FOD0708R1 FOD0708R1

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039270-FOD0708R1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 12ns, 8ns Channel Output Current: 2mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039270-FOD0708R1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 12ns, 8ns Channel Output Current: 2mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - FOD0708R1 - 1039270-FOD0708R1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - FOD0708R1
1039270-FOD0708R1
Optoisolators - Logic Output - FOD0708R1 1039270-FOD0708R1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039270-FOD0708R1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 12ns, 8ns Channel Output Current: 2mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039270-FOD0708R1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 12ns, 8ns
Channel Output Current: 2mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1039270-FOD0708R1
Product Name Optoisolators - Logic Output - FOD0708R1
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details