onsemi
FNA40860B2
Description
AC Motor Controller, 16A
-
Rochester Electronics
-
Rochester Electronics
Request a Quote
Email Supplier
Datasheet
Description
AC Motor Controller, 16A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
FNA40860B2 |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V, 5V
View Details
5 suppliers
Device Type
Front End
Package Type
28-SMD Module
Pins
28 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Line / Bus Driver
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CDIP,CFP,LCCC
View Details