Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174849-FMS6246MTC20
Packaging: Reel - TR
Type: Driver
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: Recorders, Set-Top Boxes
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: FMS6246
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): FMS6246MTC20;
Introduction Date: July 28, 2005
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
CONSUMER CIRCUIT, PDSO20 Product overview: FMS6246MTC20X from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6246MTC20X can be used for catalog matching and distributor lookup.
Video Driver IC 20-TSSOP Package
Video Driver IC 20-TSSOP Package
CONSUMER CIRCUIT, PDSO20
IC VIDEO DRIVER 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1174849-FMS6246MTC20X | 684-FMS6246MTC20X | FMS6246MTC20X | FMS6246MTC20X | FMS6246MTC20X |
| Product Name | Linear - Linear - Video Processing - FMS6246MTC20X | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |