The TW2816 includes four high quality NTSC/PAL video decoders that convert analog composite video signals to digital component YCbCr data for security applications. The TW2816 contains four 10 bit ADCs and proprietary clamp and gain controllers and utilizes 4H comb filters for separating luminance & chrominance to reduce cross noise artifacts. The TW2816 adopts image enhancement techniques such as IF compensation filter, CTI and programmable peaking.
Manufacturer: Intersil
Win Source Part Number: 213592-TW2816-TA1-GR
Packaging: Tray
Type: NTSC/PAL Video Decoder
Applications: DVR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC NTSC/PAL VIDEO DECOD 100TQFP Product overview: TW2816-TA1-GR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW2816-TA1-GR can be used for catalog matching and distributor lookup.
Video Decoder IC Serial ITU-R BT.656, NTSC, PAL 100-TQFP Package
Video Decoder IC Serial ITU-R BT.656, NTSC, PAL 100-TQFP Package
IC NTSC/PAL VIDEO DECOD 100TQFP
IC NTSC/PAL VIDEO DECOD 100TQFP
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW2816-TA1-GR | 213592-TW2816-TA1-GR | 684-TW2816-TA1-GR | TW2816-TA1-GR-ND | TW2816-TA1-GR | TW2816-TA1-GR | TW2816-TA1-GR |
| Product Name | 4 Channel Video Decoders For Security Applications | Linear - Linear - Video Processing - TW2816-TA1-GR | Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Package/Case | TQFP100 | 100-TQFP | 100-TQFP | 100-TQFP | 100-TQFP | 100-TQFP |