Video Proc IC, 3-Ch, 27MHz, 7.7MHz BW, 5V, SOIC Product overview: FMS6143CSX from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, 7.7MHz, 5V, SOIC. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 27MHz, 7.7MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6143CSX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016361-FMS6143CSX
Packaging: Reel - TR
Type: Video Filter
Applications: DVD, HD, Set-Top Boxes, Recorders
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Video Driver IC NTSC 8-SOIC Package
SD VIDEO FILTER, 7.7MHZ, 8-SOIC; IC Filter Type:-; Video Signal Filter:SD; Frequency:27MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; TV / Video Case Style:SOIC; No. of Pins:8Pins; Bandwidth:7.7MHz; Attenuation:48dB; MSL:- RoHS Compliant: Yes
IC VIDEO FILTER 8SOIC
IC VIDEO FILTER 8SOIC
Video Driver IC NTSC 8-SOIC Package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-FMS6143CSX | 016361-FMS6143CSX | FMS6143CSXTR-ND | 31K6805 | FMS6143CSX | FMS6143CSX | FMS6143CSX |
| Product Name | 27MHz 7.7MHz 5V SOIC Video Processing Ic | Linear - Linear - Video Processing - FMS6143CSX | Sd Video Filter, 7.7Mhz, 8-Soic; Ic Filter Type Onsemi | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Operating Temperature | 32 to 185 F (0.0 to 85 C) |