Manufacturer: Semtech Corporation
Win Source Part Number: 775435-GS4881-CKAE3
Packaging: Tube
Type: Synchronous Separator
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Video
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: GS4881
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Introduction Date: December 12, 2002
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC VIDEO SYNC SEPARATOR 8SOIC Product overview: GS4881-CKAE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS4881-CKAE3 can be used for catalog matching and distributor lookup.
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC
IC VIDEO SYNC SEPARATOR 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 775435-GS4881-CKAE3 | 684-GS4881-CKAE3 | GS4881-CKAE3 | GS4881-CKAE3 | GS4881-CKAE3 |
| Product Name | Linear - Linear - Video Processing - GS4881-CKAE3 | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |