onsemi RF Amplifiers - FMPA2151 FMPA2151

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128223-FMPA2151 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.9GHz Gain: 31dB P1dB: 27dBm (501.2mW) RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-LCC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 170mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128223-FMPA2151 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.9GHz Gain: 31dB P1dB: 27dBm (501.2mW) RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-LCC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 170mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - FMPA2151
128223-FMPA2151
RF Amplifiers - FMPA2151 128223-FMPA2151
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128223-FMPA2151 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.9GHz Gain: 31dB P1dB: 27dBm (501.2mW) RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-LCC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 170mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 128223-FMPA2151
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.9GHz
Gain: 31dB
P1dB: 27dBm (501.2mW)
RF Type: 802.11/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-LCC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 170mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
FMPA2151
RF and Wireless - RF Amplifiers FMPA2151
IC AMP 802.11/WIFI 2.4GHZ 16LCC

IC AMP 802.11/WIFI 2.4GHZ 16LCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 128223-FMPA2151 FMPA2151
Product Name RF Amplifiers - FMPA2151 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2400 to 5900 MHz 2400 to 5900 MHz
Minimum Gain 31 dB ? to 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGM7LMHM4L12E6327XTSA1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 700 to 2700 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details