onsemi TRANSISTORS - Transistors (BJT) - Single - fmba56 fmba56

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801652-fmba56 Packaging: Reel Mounting Style: SMD Power - Max: 700mW Transistor Type: PNP Frequency - Transition: 50MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SuperSOT -6 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 100nA Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 10mA, 100mA Part Number Series: FMBA56 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 100mA, 1V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801652-fmba56 Packaging: Reel Mounting Style: SMD Power - Max: 700mW Transistor Type: PNP Frequency - Transition: 50MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SuperSOT -6 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 100nA Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 10mA, 100mA Part Number Series: FMBA56 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 100mA, 1V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - fmba56 - 801652-fmba56 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - fmba56
801652-fmba56
TRANSISTORS - Transistors (BJT) - Single - fmba56 801652-fmba56
Manufacturer: ON Semiconductor Win Source Part Number: 801652-fmba56 Packaging: Reel Mounting Style: SMD Power - Max: 700mW Transistor Type: PNP Frequency - Transition: 50MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SuperSOT -6 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 100nA Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 10mA, 100mA Part Number Series: FMBA56 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 100mA, 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 801652-fmba56
Packaging: Reel
Mounting Style: SMD
Power - Max: 700mW
Transistor Type: PNP
Frequency - Transition: 50MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SuperSOT -6
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 100nA
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 10mA, 100mA
Part Number Series: FMBA56
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 100mA, 1V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 801652-fmba56
Product Name TRANSISTORS - Transistors (BJT) - Single - fmba56
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD16322Q5 N-Channel NexFET™ Power MOSFETs - CSD16322Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMBG75R033M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
MOSFETs - 1464775P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOIC
View Details