onsemi Analog and Digital Output FM50S3X

Description
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - FM50S3XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
FM50S3XTR-ND
Analog and Digital Output FM50S3XTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM50S3X - 001224-FM50S3X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM50S3X
001224-FM50S3X
Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM50S3X 001224-FM50S3X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001224-FM50S3X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3.5°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.4 V to 6 V Testing Conditions: 25°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001224-FM50S3X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3.5°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.4 V to 6 V
Testing Conditions: 25°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - FM50S3X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
FM50S3X
Sensors, Transducers - Temperature Sensors - Analog and Digital Output FM50S3X
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number FM50S3XTR-ND 001224-FM50S3X FM50S3X
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM50S3X Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount (SMD); SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers