onsemi Integrated Circuits (ICs) - Memory - Memory FM25C160UN

Description
EEPROM, 2KX8, Serial, CMOS, PDIP8
Request a Quote Datasheet
Description
EEPROM, 2KX8, Serial, CMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FM25C160UN - Rochester Electronics
Newburyport, MA, United States
EEPROM, 2KX8, Serial, CMOS, PDIP8

EEPROM, 2KX8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM25C160UN - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
FM25C160UN
Integrated Circuits (ICs) - Memory - Memory FM25C160UN
IC EEPROM 16KBIT SPI 2.1MHZ 8DIP

IC EEPROM 16KBIT SPI 2.1MHZ 8DIP

Supplier's Site
Memory - FM25C160UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 2.1 MHz 8-DIP

EEPROM Memory IC 16Kbit SPI 2.1 MHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number FM25C160UN FM25C160UN FM25C160UN
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type DIP; PDIP8 8-DIP DIP; 8-DIP (0.300\", 7.62mm)
Data Rate 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 520366230906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71024S12YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details