LED Driver IC 1 Output DC DC Regulator Dimming 7A 9-SIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040303-FLS1800XS
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Lighting
Mounting: Through Hole
Internal Switch(s): Yes
Number of Outputs: 1
Family Name: FLS1800XS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP
Channel Output Current: 7A
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 475
LLC Resonant Control 300kHz 9-Pin SIP Tube Product overview: FLS1800XS from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FLS1800XS can be used for catalog matching and distributor lookup.
IC LED DRIVER REGULATOR 7A 9SIP
IC LED DRIVER RGLTR 7A 9SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | FLS1800XS-ND | 040303-FLS1800XS | 137-FLS1800XS | FLS1800XS | FLS1800XS |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - FLS1800XS | 300kHz LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |