Manufacturer: ON Semiconductor
Win Source Part Number: 851576-FL7760AM6X
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: FL7760
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FL7760AM6XOSTR, FL7760AM6XOSDKR, FL7760AM6XOSCT, FL7760AM6X-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-6
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-6
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-6
IC LED DRV CTRL PWM 1.5A SOT23-6
IC LED DRVR HIGH SW FREQ CCM BUC
4.5V~5.5V 1MHz Step-down 1 DC-DCController 1.5A 8V~60V SOT-23-6 LED Drivers ROHS
LED Lighting Drivers ANALOG/PWM 60V BUCK CONTRLR
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 851576-FL7760AM6X | FL7760AM6XOSCT-ND | FL7760AM6X | FL7760AM6X | FL7760AM6X | FL7760AM6X |
| Product Name | PMIC - PMIC - LED Drivers - FL7760AM6X | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8 to 60 volts | 8 to 60 volts | 8 to 60 volts | |||
| Output Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |