onsemi 200MW SOT23 Bipolar Transistor FJV3107RMTF

Description
TRANS PREBIAS NPN 200MW SOT23-3 Product overview: FJV3107RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJV3107RMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 200MW SOT23-3 Product overview: FJV3107RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJV3107RMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MW SOT23 Bipolar Transistor
292-FJV3107RMTF
200MW SOT23 Bipolar Transistor 292-FJV3107RMTF
TRANS PREBIAS NPN 200MW SOT23-3 Product overview: FJV3107RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJV3107RMTF can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 200MW SOT23-3 Product overview: FJV3107RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJV3107RMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJV3107RMTF - 067248-FJV3107RMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJV3107RMTF
067248-FJV3107RMTF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJV3107RMTF 067248-FJV3107RMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067248-FJV3107RMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 68 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067248-FJV3107RMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - FJV3107RMTF-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
FJV3107RMTF-ND
Single, Pre-Biased Bipolar Transistors FJV3107RMTF-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJV3107RMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJV3107RMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJV3107RMTF
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 292-FJV3107RMTF 067248-FJV3107RMTF FJV3107RMTF-ND FJV3107RMTF
Product Name 200MW SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJV3107RMTF Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Pre-Biased NPN
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistors - 1658551 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 1 A PNP medium power transistors - BC51PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers