onsemi Single Bipolar Transistors FJPF13007H1TU

Description
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 40W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 40W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJPF13007H1TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJPF13007H1TU-ND
Single Bipolar Transistors FJPF13007H1TU-ND
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 40W Through Hole TO-220F-3

Bipolar (BJT) Transistor NPN 400V 8A 4MHz 40W Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJPF13007H1TU - 067235-FJPF13007H1TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJPF13007H1TU
067235-FJPF13007H1TU
TRANSISTORS - Transistors (BJT) - Single - FJPF13007H1TU 067235-FJPF13007H1TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067235-FJPF13007H1TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 2A, 8A Typical Gain (hFE) (Min): 15 @ 2A, 5V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067235-FJPF13007H1TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 2A, 8A
Typical Gain (hFE) (Min): 15 @ 2A, 5V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
400V 8A Bipolar Transistor
276-FJPF13007H1TU
400V 8A Bipolar Transistor 276-FJPF13007H1TU
TRANS NPN 400V 8A TO-220F Product overview: FJPF13007H1TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF13007H1TU can be used for catalog matching and distributor lookup.

TRANS NPN 400V 8A TO-220F Product overview: FJPF13007H1TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF13007H1TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJPF13007H1TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJPF13007H1TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJPF13007H1TU
TRANS NPN 400V 8A TO220F-3

TRANS NPN 400V 8A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJPF13007H1TU-ND 067235-FJPF13007H1TU 276-FJPF13007H1TU FJPF13007H1TU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJPF13007H1TU 400V 8A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F
IC(max) 8000 milliamps 8000 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data