Win Source Part Number: 1013905-FJP5027TU
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Power - Max: 50 W
Voltage - Collector Emitter Breakdown (Max): 800 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 2V @ 300mA, 1.5A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 200mA, 5V
Frequency - Transition: 15MHz
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FJP5027
Product Status: Obsolete
Bipolar (BJT) Transistor NPN 800V 3A 15MHz 50W Through Hole TO-220-3
NPN BJT 800V 3A TO-220 Transistor Product overview: FJP5027TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP5027TU can be used for catalog matching and distributor lookup.
TRANS NPN 800V 3A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1013905-FJP5027TU | FJP5027TU-ND | 276-FJP5027TU | FJP5027TU |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 800V 3A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |
| Power Gain | 10 dB | |||
| Operating Frequency | 15 MHz |