Bipolar (BJT) Transistor NPN 32V 2A 100MHz 1W Surface Mount D-Pak
NPN BJT Transistor, 32V, 2A, 100MHz, DPAK, SMT Product overview: FJD3076TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A, 100MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, 100MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJD3076TM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016266-FJD3076TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 130 @ 500mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
NPN Epitaxial Silicon Transistor
TRANS NPN 32V 2A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | FJD3076TMFSTR-ND | 276-FJD3076TM | 016266-FJD3076TM | FJD3076TM | FJD3076TM |
| Product Name | Single Bipolar Transistors | 32V 2A 100MHz DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJD3076TM | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; D-Pak | DPAK-3 | ||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 32 volts | 32 volts | |||
| VCBO | 40 volts |