Win Source Part Number: 1198528-FJA4313OTU
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30
Power - Max: 130 W
Voltage - Collector Emitter Breakdown (Max): 250 V
Current - Collector (Ic) (Max): 17 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 35 @ 7A, 5V
Frequency - Transition: 30MHz
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3PN
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Base Product Number: FJA4313
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: FJA4313OTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJA4313OTU can be used for catalog matching and distributor lookup.
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 130W Through Hole TO-3PN
TRANS NPN 250V 17A TO3PN
TRANS, NPN, 250V, 17A, 150DEG C, 130W ROHS COMPLIANT: YES
Bipolar Transistors - BJT NPN Epitaxial Sil
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1198528-FJA4313OTU | 2087-FJA4313OTU | FJA4313OTU | FJA4313OTU-ND | FJA4313OTU | 54AH8710 | FJA4313OTU |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 250V, 17A, 150Deg C, 130W Rohs Compliant Onsemi | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | TO-3; SOT3 | Tube | TO-3; TO-3P-3L | TO-3; TO-3P-3, SC-65-3 | TO-3 | ||
| IC(max) | 17000 milliamps | 15000 milliamps | 17000 milliamps | ||||
| Power Gain | 35 dB | ||||||
| Operating Frequency | 30 MHz |