onsemi Interface Transceiver IC FIN224ACGFX

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PBGA42
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PBGA42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FIN224ACGFX - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PBGA42

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PBGA42

Supplier's Site Datasheet
Interface Transceiver IC - 755-FIN224ACGFX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-FIN224ACGFX
Interface Transceiver IC 755-FIN224ACGFX
LINE TRANSCEIVER, 1 FUNC, 1 DRIV Product overview: FIN224ACGFX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN224ACGFX can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, 1 FUNC, 1 DRIV Product overview: FIN224ACGFX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN224ACGFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - FIN224ACGFX - 1038885-FIN224ACGFX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - FIN224ACGFX
1038885-FIN224ACGFX
Interface - Interface - Serializers, Deserializers - FIN224ACGFX 1038885-FIN224ACGFX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038885-FIN224ACGFX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 22/4 Output Type: LVCMOS Data Rate: 676Mbps Input Type: LVCMOS Number of Outputs: 4/22 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C (TA) Case / Package: 42-USS-BGA (3.5x4.5) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038885-FIN224ACGFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 22/4
Output Type: LVCMOS
Data Rate: 676Mbps
Input Type: LVCMOS
Number of Outputs: 4/22
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C (TA)
Case / Package: 42-USS-BGA (3.5x4.5)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Serializers, Deserializers - FIN224ACGFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN224ACGFX
Serializers, Deserializers FIN224ACGFX
676Mbps Serializer/Deseriali zer 22/4 Input 4/22 Output 42-USS-BGA (3.5x4.5)

676Mbps Serializer/Deserializer 22/4 Input 4/22 Output 42-USS-BGA (3.5x4.5)

Buy Now Datasheet
Serializers, Deserializers - FIN224ACGFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN224ACGFX
Serializers, Deserializers FIN224ACGFX
676Mbps Serializer/Deseriali zer 22/4 Input 4/22 Output 42-USS-BGA (3.5x4.5)

676Mbps Serializer/Deserializer 22/4 Input 4/22 Output 42-USS-BGA (3.5x4.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - FIN224ACGFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
FIN224ACGFX
Integrated Circuits (ICs) - Interface - Serializers, Deserializers FIN224ACGFX
LINE TRANSCEIVER, 1 FUNC, 1 DRIV

LINE TRANSCEIVER, 1 FUNC, 1 DRIV

Supplier's Site
Interface - Serializers, Deserializers - FIN224ACGFX - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
FIN224ACGFX
Interface - Serializers, Deserializers FIN224ACGFX
IC SERIALIZER/DESERIALI ZER 42BGA

IC SERIALIZER/DESERIALIZER 42BGA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number FIN224ACGFX 755-FIN224ACGFX 1038885-FIN224ACGFX FIN224ACGFX FIN224ACGFX FIN224ACGFX
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - FIN224ACGFX Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers
Device Type Transceiver Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Package Type BGA; BGA42 Bulk BGA; 42-USS-BGA (3.5x4.5) BGA; 42-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3011-F-FMR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type 20-QFN (3x3)
View Details
2 suppliers
 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details