LVDS 21-BitSerializers/De
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 142618-FIN1217MTDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 21
Output Type: LVDS
Data Rate: 1.785Gbps
Input Type: LVTTL
Number of Outputs: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
1.785Gbps Serializer 21 Input 3 Output 48-TSSOP
1.785Gbps Serializer 21 Input 3 Output 48-TSSOP
3 FUNC, 3 DRIVER, PDSO48
IC SERIALIZER/DESERIAL 48-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-FIN1217MTDX | 142618-FIN1217MTDX | FIN1217MTDX | FIN1217MTDX | FIN1217MTDX |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - FIN1217MTDX | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Data Rate | 595000 kbps | 1.79E6 kbps | 1.79E6 kbps | 1.79E6 kbps |