onsemi 3.3V TSSOP Interface Transceiver IC FIN1047MTC

Description
3.3V LVDS 4-Bit Flow-Through High Speed Differential Driver, TSSOP 16L, 9400-RAIL Product overview: FIN1047MTC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1047MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LVDS 4-Bit Flow-Through High Speed Differential Driver, TSSOP 16L, 9400-RAIL Product overview: FIN1047MTC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1047MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-FIN1047MTC
3.3V TSSOP Interface Transceiver IC 710-FIN1047MTC
3.3V LVDS 4-Bit Flow-Through High Speed Differential Driver, TSSOP 16L, 9400-RAIL Product overview: FIN1047MTC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1047MTC can be used for catalog matching and distributor lookup.

3.3V LVDS 4-Bit Flow-Through High Speed Differential Driver, TSSOP 16L, 9400-RAIL Product overview: FIN1047MTC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1047MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - FIN1047MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
FIN1047MTC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FIN1047MTC
IC DRIVER 4/0 16TSSOP

IC DRIVER 4/0 16TSSOP

Supplier's Site
Lvds Differential Driver, 400Mbps, Tssop-16; Device Type Onsemi - 82C2761 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Differential Driver, 400Mbps, Tssop-16; Device Type Onsemi
82C2761
Lvds Differential Driver, 400Mbps, Tssop-16; Device Type Onsemi 82C2761
LVDS DIFFERENTIAL DRIVER, 400MBPS, TSSOP-16; Device Type:LVDS; Peak-to-Peak Jitter Max:1ns; Supply Current Max:22mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes

LVDS DIFFERENTIAL DRIVER, 400MBPS, TSSOP-16; Device Type:LVDS; Peak-to-Peak Jitter Max:1ns; Supply Current Max:22mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-FIN1047MTC FIN1047MTC 82C2761
Product Name 3.3V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Lvds Differential Driver, 400Mbps, Tssop-16; Device Type Onsemi
Device Type Transceiver Receiver; Sensor Interface
Data Rate 400000 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351M96 - 765443-CD74HC4351M96 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
LVDS Interface Ics - 1913523 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Modems - ICs and Modules - 11246-12 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details