onsemi Interface - Interface - Drivers, Receivers, Transceivers - FIN1047M FIN1047M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174268-FIN1047M Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: FIN1047 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174268-FIN1047M Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: FIN1047 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - FIN1047M - 1174268-FIN1047M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - FIN1047M
1174268-FIN1047M
Interface - Interface - Drivers, Receivers, Transceivers - FIN1047M 1174268-FIN1047M
Manufacturer: ON Semiconductor Win Source Part Number: 1174268-FIN1047M Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: FIN1047 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174268-FIN1047M
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: FIN1047
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
3.3V Interface Transceiver IC
710-FIN1047M
3.3V Interface Transceiver IC 710-FIN1047M
3.3V LVDS 4-Bit Flow-Through High Speed Differential Driver, SO 16L NB, 4800-RAIL Product overview: FIN1047M from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1047M can be used for catalog matching and distributor lookup.

3.3V LVDS 4-Bit Flow-Through High Speed Differential Driver, SO 16L NB, 4800-RAIL Product overview: FIN1047M from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1047M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - FIN1047M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
FIN1047M
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FIN1047M
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1174268-FIN1047M 710-FIN1047M FIN1047M
Product Name Interface - Interface - Drivers, Receivers, Transceivers - FIN1047M 3.3V Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other
Data Rate 400000 kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
 - 54F573FM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details