onsemi 3.3V SOIC Interface Transceiver IC FIN1027M

Description
3.3V LVDS Bus Transceiver, 600Mbps, 2-Bit, SOIC Product overview: FIN1027M from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1027M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LVDS Bus Transceiver, 600Mbps, 2-Bit, SOIC Product overview: FIN1027M from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1027M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-FIN1027M
3.3V SOIC Interface Transceiver IC 710-FIN1027M
3.3V LVDS Bus Transceiver, 600Mbps, 2-Bit, SOIC Product overview: FIN1027M from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1027M can be used for catalog matching and distributor lookup.

3.3V LVDS Bus Transceiver, 600Mbps, 2-Bit, SOIC Product overview: FIN1027M from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1027M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - FIN1027M - 1174259-FIN1027M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - FIN1027M
1174259-FIN1027M
Interface - Interface - Drivers, Receivers, Transceivers - FIN1027M 1174259-FIN1027M
Manufacturer: ON Semiconductor Win Source Part Number: 1174259-FIN1027M Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 600Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: FIN1027 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174259-FIN1027M
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 600Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: FIN1027
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Lvds Differential Driver, 600Mbps, Soic-8; Device Type Onsemi - 34C0209 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Differential Driver, 600Mbps, Soic-8; Device Type Onsemi
34C0209
Lvds Differential Driver, 600Mbps, Soic-8; Device Type Onsemi 34C0209
LVDS DIFFERENTIAL DRIVER, 600MBPS, SOIC-8; Device Type:LVDS Differential Driver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:17mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

LVDS DIFFERENTIAL DRIVER, 600MBPS, SOIC-8; Device Type:LVDS Differential Driver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:17mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - FIN1027M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
FIN1027M
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FIN1027M
IC DRIVER HALF 2/0 8SOIC

IC DRIVER HALF 2/0 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-FIN1027M 1174259-FIN1027M 34C0209 FIN1027M
Product Name 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - FIN1027M Lvds Differential Driver, 600Mbps, Soic-8; Device Type Onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Features RoHS RoHS
Data Rate 600000 kbps 600000 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Interface module - 289-179 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32266-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers