onsemi Interface - Interface - Drivers, Receivers, Transceivers - FIN1001M5 FIN1001M5

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174248-FIN1001M5 Packaging: Tape and Reel Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 600Mbps Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking Family Part Number: FIN1001 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174248-FIN1001M5 Packaging: Tape and Reel Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 600Mbps Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking Family Part Number: FIN1001 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - FIN1001M5 - 1174248-FIN1001M5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - FIN1001M5
1174248-FIN1001M5
Interface - Interface - Drivers, Receivers, Transceivers - FIN1001M5 1174248-FIN1001M5
Manufacturer: ON Semiconductor Win Source Part Number: 1174248-FIN1001M5 Packaging: Tape and Reel Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 600Mbps Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking Family Part Number: FIN1001 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174248-FIN1001M5
Packaging: Tape and Reel
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 600Mbps
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking
Family Part Number: FIN1001
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
SOT23 Interface Transceiver IC
710-FIN1001M5
SOT23 Interface Transceiver IC 710-FIN1001M5
IC DRIVER 1/0 SOT23-5 Product overview: FIN1001M5 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1001M5 can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 SOT23-5 Product overview: FIN1001M5 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1001M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - FIN1001M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
FIN1001M5
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FIN1001M5
IC DRIVER 1/0 SOT23-5

IC DRIVER 1/0 SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1174248-FIN1001M5 710-FIN1001M5 FIN1001M5
Product Name Interface - Interface - Drivers, Receivers, Transceivers - FIN1001M5 SOT23 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3V ~ 3.6V Other
Data Rate 600000 kbps 600000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Modems - ICs and Modules - SI2493-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers