onsemi IGBTs - Single - FGA15N120ANTDTU FGA15N120ANTDTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 730917-FGA15N120ANTD TU Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 330ns IGBT Type: NPT and Trench Current - Collector Pulsed (Icm): 45A Switching Energy: 3mJ (on), 600μJ (off) Input Type: Standard Gate Charge: 120nC Test Condition: 600V, 15A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-3P Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 186W Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 15A Td (on/off) at 25°C: 15ns/160ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 730917-FGA15N120ANTD TU Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 330ns IGBT Type: NPT and Trench Current - Collector Pulsed (Icm): 45A Switching Energy: 3mJ (on), 600μJ (off) Input Type: Standard Gate Charge: 120nC Test Condition: 600V, 15A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-3P Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 186W Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 15A Td (on/off) at 25°C: 15ns/160ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGA15N120ANTDTU - 730917-FGA15N120ANTDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGA15N120ANTDTU
730917-FGA15N120ANTDTU
IGBTs - Single - FGA15N120ANTDTU 730917-FGA15N120ANTDTU
Manufacturer: ON Semiconductor Win Source Part Number: 730917-FGA15N120ANTD TU Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 330ns IGBT Type: NPT and Trench Current - Collector Pulsed (Icm): 45A Switching Energy: 3mJ (on), 600μJ (off) Input Type: Standard Gate Charge: 120nC Test Condition: 600V, 15A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-3P Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 186W Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 15A Td (on/off) at 25°C: 15ns/160ns

Manufacturer: ON Semiconductor
Win Source Part Number: 730917-FGA15N120ANTDTU
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 330ns
IGBT Type: NPT and Trench
Current - Collector Pulsed (Icm): 45A
Switching Energy: 3mJ (on), 600μJ (off)
Input Type: Standard
Gate Charge: 120nC
Test Condition: 600V, 15A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3P
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 186W
Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 15A
Td (on/off) at 25°C: 15ns/160ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 730917-FGA15N120ANTDTU
Product Name IGBTs - Single - FGA15N120ANTDTU
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3901-256F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-TPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers