40 V, 200 mA Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm. Features very low forward voltage and reverse current, suitable for ultra high-speed switching, voltage clamping, protection circuits, blocking diodes, and low power consumption applications. Reverse voltage rating is 40 V per diode, forward current is 200 mA, with a maximum junction temperature of 150 °C and thermal resistance from junction to ambient of 625 K/W when mounted on an FR4 PCB. The part is not qualified for automotive applications.
Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323
DIODE ARRAY SCHOTTKY 40V SOT323
Schottky Diodes & Rectifiers Schottky barrier (double) diodes
DIODE ARR SCHOT 40V 200MA SOT323
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | BAT854SWF | 1727-8482-2-ND | BAT854SWF | BAT854SWF | BAT854SWF |
| Product Name | 40 V, 200 mA Schottky barrier dual diode | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||||
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT-323-3 | SOT323 |
| RoHS Compliant | RoHS | ||||
| IF | 200 mA | ||||
| IFSM | 1 amps |