onsemi Diodes, Rectifiers - Arrays - FFP12UP20DNTU FFP12UP20DNTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038589-FFP12UP20DNT U Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 6A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038589-FFP12UP20DNT U Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 6A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FFP12UP20DNTU - 1038589-FFP12UP20DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFP12UP20DNTU
1038589-FFP12UP20DNTU
Diodes, Rectifiers - Arrays - FFP12UP20DNTU 1038589-FFP12UP20DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038589-FFP12UP20DNT U Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 6A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038589-FFP12UP20DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 6A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
200V 6A TO220 Diode and Rectifier - 286-FFP12UP20DNTU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 6A TO220 Diode and Rectifier
286-FFP12UP20DNTU
200V 6A TO220 Diode and Rectifier 286-FFP12UP20DNTU
DIODE ARRAY GP 200V 6A TO220 Product overview: FFP12UP20DNTU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFP12UP20DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 6A TO220 Product overview: FFP12UP20DNTU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFP12UP20DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1038589-FFP12UP20DNTU 286-FFP12UP20DNTU
Product Name Diodes, Rectifiers - Arrays - FFP12UP20DNTU 200V 6A TO220 Diode and Rectifier
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.15 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40DY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details