General-purpose, electrically isolated dual Schottky diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
General-purpose dual Schottky diode
DIODE ARR SCHOT 40V 120MA 6TSSOP
DIODE ARR SCHOT 40V 120MA 6TSSOP
DIODE ARR SCHOT 40V 120MA 6TSSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diode Arrays |
| Product Number | BAS40DY-QX | BAS40DY-QX | 1727-BAS40DY-QXDKR-ND |
| Product Name | General-purpose dual Schottky diode | Diode Arrays | |
| Applications | Switching | ||
| Package | SOT363; SOT363-3 SOT363-3 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| RoHS Compliant | RoHS | RoHS | |
| VF | 380 to 0.3800 volts |