onsemi 600V 30A Diode and Rectifier FFA30U60DN

Description
DIODE ARRAY GP 600V 30A TO3PN Product overview: FFA30U60DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30U60DN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 600V 30A TO3PN Product overview: FFA30U60DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30U60DN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 30A Diode and Rectifier - 286-FFA30U60DN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
286-FFA30U60DN
600V 30A Diode and Rectifier 286-FFA30U60DN
DIODE ARRAY GP 600V 30A TO3PN Product overview: FFA30U60DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30U60DN can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 30A TO3PN Product overview: FFA30U60DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30U60DN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FFA30U60DN - 204155-FFA30U60DN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFA30U60DN
204155-FFA30U60DN
Diodes, Rectifiers - Arrays - FFA30U60DN 204155-FFA30U60DN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204155-FFA30U60DN Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.3V @ 30A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 15μA @ 600V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3PN Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204155-FFA30U60DN
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.3V @ 30A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3PN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-FFA30U60DN 204155-FFA30U60DN
Product Name 600V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - FFA30U60DN
Package Tube/Rail TO-3; TO-3PN
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed double diode - BAV74,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YA868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details