onsemi Diode and Rectifier FFA15U120DN

Description
ULTRA FAST RECOVERY POWER RECTIFIER Product overview: FFA15U120DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA15U120DN can be used for catalog matching and distributor lookup.
Request a Quote
Description
ULTRA FAST RECOVERY POWER RECTIFIER Product overview: FFA15U120DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA15U120DN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 286-FFA15U120DN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-FFA15U120DN
Diode and Rectifier 286-FFA15U120DN
ULTRA FAST RECOVERY POWER RECTIFIER Product overview: FFA15U120DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA15U120DN can be used for catalog matching and distributor lookup.

ULTRA FAST RECOVERY POWER RECTIFIER Product overview: FFA15U120DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA15U120DN can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - FFA15U120DN - 1174052-FFA15U120DN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFA15U120DN
1174052-FFA15U120DN
Diodes, Rectifiers - Arrays - FFA15U120DN 1174052-FFA15U120DN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174052-FFA15U120DN Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174052-FFA15U120DN
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-FFA15U120DN 1174052-FFA15U120DN
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - FFA15U120DN
Diode Type Step-Recovery Diode
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diodes - BAS21VD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details