onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ197PZ FDZ197PZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038498-FDZ197PZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WLCSP Dimension: 6-UFBGA, WLCSP Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 25nC @ 4.5V Max Input Capacitance: 1570pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 64 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038498-FDZ197PZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WLCSP Dimension: 6-UFBGA, WLCSP Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 25nC @ 4.5V Max Input Capacitance: 1570pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 64 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ197PZ - 1038498-FDZ197PZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ197PZ
1038498-FDZ197PZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ197PZ 1038498-FDZ197PZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038498-FDZ197PZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WLCSP Dimension: 6-UFBGA, WLCSP Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 25nC @ 4.5V Max Input Capacitance: 1570pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 64 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038498-FDZ197PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WLCSP
Dimension: 6-UFBGA, WLCSP
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 4.5V
Max Input Capacitance: 1570pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 64 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDZ197PZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDZ197PZTR-ND
Single FETs, MOSFETs FDZ197PZTR-ND
P-Channel 20V 3.8A (Ta) 1.9W (Ta) Surface Mount 6-WLCSP (1x1.5)

P-Channel 20V 3.8A (Ta) 1.9W (Ta) Surface Mount 6-WLCSP (1x1.5)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDZ197PZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDZ197PZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDZ197PZ
MOSFET P-CH 20V 3.8A 6WLCSP

MOSFET P-CH 20V 3.8A 6WLCSP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDZ197PZ
MOSFET FDZ197PZ
MOSFET P-Ch 1.5V Specified PowerTrench

MOSFET P-Ch 1.5V Specified PowerTrench

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038498-FDZ197PZ FDZ197PZTR-ND FDZ197PZ FDZ197PZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ197PZ Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 1900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRFP4110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details