onsemi Single FETs, MOSFETs FDWS86368-F085

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDWS86368-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDWS86368-F085TR-ND
Single FETs, MOSFETs FDWS86368-F085TR-ND
N-Channel 80V 80A (Tc) 214W (Tj) Surface Mount Power56

N-Channel 80V 80A (Tc) 214W (Tj) Surface Mount Power56

Supplier's Site Datasheet
Single FETs, MOSFETs - FDWS86368-F085DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDWS86368-F085DKR-ND
Single FETs, MOSFETs FDWS86368-F085DKR-ND
N-Channel 80V 80A (Tc) 214W (Tj) Surface Mount Power56

N-Channel 80V 80A (Tc) 214W (Tj) Surface Mount Power56

Supplier's Site Datasheet
Single FETs, MOSFETs - FDWS86368-F085CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDWS86368-F085CT-ND
Single FETs, MOSFETs FDWS86368-F085CT-ND
N-Channel 80V 80A (Tc) 214W (Tj) Surface Mount Power56

N-Channel 80V 80A (Tc) 214W (Tj) Surface Mount Power56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V N-Chnl Power Trench MOSFET

MOSFET 80V N-Chnl Power Trench MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325392-FDWS86368-F085 - Win Source Electronics
Yishun, Singapore
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325392-FDWS86368-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325392-FDWS86368-F085
Manufacturer: onsemi Win Source Part Number: 1325392-FDWS86368-F0 85 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 214W (Tj) Supplier Device Package: Power56 Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4350 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerVDFN ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDWS86368_F085TR,FDW S86368-F085CT,FDWS86 368_F085,FDWS86368-F 085DKR,FDWS86368-F08 5TR,FDWS86368_F085CT -ND,FDWS86368_F085DK R-ND,FDWS86368_F085T R-ND,FDWS86368_F085C T,FDWS86368_F085DKR Base Product Number: FDWS86368 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325392-FDWS86368-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 214W (Tj)
Supplier Device Package: Power56
Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4350 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerVDFN
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDWS86368_F085TR,FDWS86368-F085CT,FDWS86368_F085,FDWS86368-F085DKR,FDWS86368-F085TR,FDWS86368_F085CT-ND,FDWS86368_F085DKR-ND,FDWS86368_F085TR-ND,FDWS86368_F085CT,FDWS86368_F085DKR
Base Product Number: FDWS86368
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Supplier's Site Datasheet
 - FDWS86368-F085 - Rochester Electronics
Newburyport, MA, United States
FDWS86368 - N-Channel PowerTrench MOSFET 80V, 80A

FDWS86368 - N-Channel PowerTrench MOSFET 80V, 80A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDWS86368-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDWS86368-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDWS86368-F085
MOSFET N-CH 80V 80A POWER56

MOSFET N-CH 80V 80A POWER56

Supplier's Site
Mosfet, N-Ch, 80V, 80A, 175Deg C, 214W Rohs Compliant Onsemi - 54AH8677 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 80A, 175Deg C, 214W Rohs Compliant Onsemi
54AH8677
Mosfet, N-Ch, 80V, 80A, 175Deg C, 214W Rohs Compliant Onsemi 54AH8677
MOSFET, N-CH, 80V, 80A, 175DEG C, 214W ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 80A, 175DEG C, 214W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDWS86368-F085TR-ND FDWS86368-F085 1325392-FDWS86368-F085 FDWS86368-F085 FDWS86368-F085 54AH8677
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 80A, 175Deg C, 214W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; 8-PowerVDFN 8-PowerVDFN TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

650V 20A TO-247, High-speed switching Power MOSFET - R6520KNZ4 - ROHM Semiconductor GmbH
Specs
Polarity N-Channel
V(BR)DSS 650 volts
IDSS 20000 milliamps
View Details
Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR158 - BCR158 - Infineon Technologies AG
Specs
Polarity PNP (Single); PNP
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
View Details
Power MOSFETs - SuperFAP-G Model: 2SK4040-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 450 volts
rDS(on) 0.3800 ohms
IDSS 17000 milliamps
View Details
TPS1100 Single P-channel Enhancement-Mode MOSFET - TPS1100DR - Texas Instruments
Specs
Polarity P-Channel
View Details
7 suppliers