onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV304P FDV304P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016221-FDV304P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Family Name: FDV304P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 460mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 63pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 500mA, 4.5V Alternative Parts (Cross-Reference): FDV304P_NL; FDV304P_Q; FDV304P_D87Z; Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Portable Devices, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016221-FDV304P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Family Name: FDV304P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 460mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 63pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 500mA, 4.5V Alternative Parts (Cross-Reference): FDV304P_NL; FDV304P_Q; FDV304P_D87Z; Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Portable Devices, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV304P - 016221-FDV304P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV304P
016221-FDV304P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV304P 016221-FDV304P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016221-FDV304P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Family Name: FDV304P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 460mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 63pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 500mA, 4.5V Alternative Parts (Cross-Reference): FDV304P_NL; FDV304P_Q; FDV304P_D87Z; Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Portable Devices, Computers & Computer Peripherals

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016221-FDV304P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: FDV304P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 460mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Max Input Capacitance: 63pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 500mA, 4.5V
Alternative Parts (Cross-Reference): FDV304P_NL; FDV304P_Q; FDV304P_D87Z;
Introduction Date: September 29, 1997
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-FDV304P
MOSFET Transistor 2088-FDV304P
MOSFETs P-Ch Digital Product overview: FDV304P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV304P can be used for catalog matching and distributor lookup.

MOSFETs P-Ch Digital Product overview: FDV304P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV304P can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 3544913 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
3544913
MOSFETs 3544913
MOSFET P-Channel 25V 0.46A SOT23

MOSFET P-Channel 25V 0.46A SOT23

Supplier's Site
MOSFETs - 3544913P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
3544913P
MOSFETs 3544913P
MOSFET P-Channel 25V 0.46A SOT23

MOSFET P-Channel 25V 0.46A SOT23

Supplier's Site
MOSFETs - 1661711 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661711
MOSFETs 1661711
MOSFET P-Channel 25V 0.46A SOT23

MOSFET P-Channel 25V 0.46A SOT23

Supplier's Site
Single FETs, MOSFETs - FDV304PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV304PDKR-ND
Single FETs, MOSFETs FDV304PDKR-ND
P-Channel 25V 460mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

P-Channel 25V 460mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDV304PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV304PCT-ND
Single FETs, MOSFETs FDV304PCT-ND
P-Channel 25V 460mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

P-Channel 25V 460mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDV304PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV304PTR-ND
Single FETs, MOSFETs FDV304PTR-ND
P-Channel 25V 460mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

P-Channel 25V 460mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDV304P
MOSFET FDV304P
MOSFET P-Ch Digital

MOSFET P-Ch Digital

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDV304P
Triode/MOS Tube/Transistor >> MOSFETs FDV304P
25V 460mA 1.1Ω@4.5V,500mA 350mW 1.5V@250uA P Channel SOT-23 MOSFETs ROHS

25V 460mA 1.1Ω@4.5V,500mA 350mW 1.5V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
P Channel Mosfet, -25V, 460Ma, Sot-23; Channel Type Onsemi - 58K1480 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -25V, 460Ma, Sot-23; Channel Type Onsemi
58K1480
P Channel Mosfet, -25V, 460Ma, Sot-23; Channel Type Onsemi 58K1480
P CHANNEL MOSFET, -25V, 460mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:460mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:860mV RoHS Compliant: Yes

P CHANNEL MOSFET, -25V, 460mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:460mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:860mV RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -460 Ma, -25 V, 1.22 Ohm, 2.7 V, -860 Mv Rohs Compliant Onsemi - 25M9472 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -460 Ma, -25 V, 1.22 Ohm, 2.7 V, -860 Mv Rohs Compliant Onsemi
25M9472
Mosfet Transistor, P Channel, -460 Ma, -25 V, 1.22 Ohm, 2.7 V, -860 Mv Rohs Compliant Onsemi 25M9472
MOSFET Transistor, P Channel, -460 mA, -25 V, 1.22 ohm, 2.7 V, -860 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -460 mA, -25 V, 1.22 ohm, 2.7 V, -860 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2089 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2089
Mosfet, Full Reel; Channel Type Onsemi 67R2089
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:460mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:860mV; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:460mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:860mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, 460 Ma, -25 V, 1.1 Ohm, -4.5 V, -860 Mv Rohs Compliant Onsemi - 87X5259 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 460 Ma, -25 V, 1.1 Ohm, -4.5 V, -860 Mv Rohs Compliant Onsemi
87X5259
Mosfet Transistor, P Channel, 460 Ma, -25 V, 1.1 Ohm, -4.5 V, -860 Mv Rohs Compliant Onsemi 87X5259
MOSFET Transistor, P Channel, 460 mA, -25 V, 1.1 ohm, -4.5 V, -860 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, 460 mA, -25 V, 1.1 ohm, -4.5 V, -860 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDV304P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDV304P
Single FETs, MOSFETs FDV304P
MOSFET P-CH 25V 460MA SOT23

MOSFET P-CH 25V 460MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDV304P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDV304P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDV304P
MOSFET P-CH 25V 460MA SOT23

MOSFET P-CH 25V 460MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 016221-FDV304P 2088-FDV304P 3544913 3544913P FDV304PDKR-ND FDV304P FDV304P 58K1480 25M9472 67R2089 FDV304P FDV304P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV304P MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs P Channel Mosfet, -25V, 460Ma, Sot-23; Channel Type Onsemi Mosfet Transistor, P Channel, -460 Ma, -25 V, 1.22 Ohm, 2.7 V, -860 Mv Rohs Compliant Onsemi Mosfet, Full Reel; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 25 volts 25 volts 25 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data