onsemi N-Channel 500 V 6 A MOSFET Transistor FDU6N50TU

Description
Power MOSFET, N-Channel, UniFETTM, 500 V, 6 A, 900 mΩ, IPAK, 5040-TUBE Product overview: FDU6N50TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU6N50TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, UniFETTM, 500 V, 6 A, 900 mΩ, IPAK, 5040-TUBE Product overview: FDU6N50TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU6N50TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500 V 6 A MOSFET Transistor
278-FDU6N50TU
N-Channel 500 V 6 A MOSFET Transistor 278-FDU6N50TU
Power MOSFET, N-Channel, UniFETTM, 500 V, 6 A, 900 mΩ, IPAK, 5040-TUBE Product overview: FDU6N50TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU6N50TU can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, UniFETTM, 500 V, 6 A, 900 mΩ, IPAK, 5040-TUBE Product overview: FDU6N50TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU6N50TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6N50TU - 040273-FDU6N50TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6N50TU
040273-FDU6N50TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6N50TU 040273-FDU6N50TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040273-FDU6N50TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 16.6nC @ 10V Max Input Capacitance: 940pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5,040

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040273-FDU6N50TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 16.6nC @ 10V
Max Input Capacitance: 940pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5,040

Buy Now Datasheet
Single FETs, MOSFETs - FDU6N50TU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDU6N50TU-ND
Single FETs, MOSFETs FDU6N50TU-ND
N-Channel 500V 6A (Tc) 89W (Tc) Through Hole I-PAK

N-Channel 500V 6A (Tc) 89W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDU6N50TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDU6N50TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDU6N50TU
MOSFET N-CH 500V 6A IPAK

MOSFET N-CH 500V 6A IPAK

Supplier's Site
Mosfet, N-Ch, 500V, 6A, Ipak; Channel Type Onsemi - 86K1401 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 6A, Ipak; Channel Type Onsemi
86K1401
Mosfet, N-Ch, 500V, 6A, Ipak; Channel Type Onsemi 86K1401
MOSFET, N-CH, 500V, 6A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 500V, 6A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V N-Channel MOSFET

MOSFET 500V N-Channel MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDU6N50TU 040273-FDU6N50TU FDU6N50TU-ND FDU6N50TU 86K1401 FDU6N50TU
Product Name N-Channel 500 V 6 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6N50TU Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 6A, Ipak; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 89000 milliwatts 89000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2903Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers