onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT439N FDT439N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016215-FDT439N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: FDT439N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 500pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 45 mOhm @ 6.3A, 4.5V Alternative Parts (Cross-Reference): ZXM62N03GTC; ZXM62N03GTA; BSP100; Introduction Date: June 24, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Consumer Electronics Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016215-FDT439N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: FDT439N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 500pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 45 mOhm @ 6.3A, 4.5V Alternative Parts (Cross-Reference): ZXM62N03GTC; ZXM62N03GTA; BSP100; Introduction Date: June 24, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Consumer Electronics Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT439N - 016215-FDT439N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT439N
016215-FDT439N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT439N 016215-FDT439N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016215-FDT439N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: FDT439N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 500pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 45 mOhm @ 6.3A, 4.5V Alternative Parts (Cross-Reference): ZXM62N03GTC; ZXM62N03GTA; BSP100; Introduction Date: June 24, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Consumer Electronics Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016215-FDT439N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: FDT439N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 500pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 45 mOhm @ 6.3A, 4.5V
Alternative Parts (Cross-Reference): ZXM62N03GTC; ZXM62N03GTA; BSP100;
Introduction Date: June 24, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Lighting, Consumer Electronics
Quantity per package: 4k pcs

Buy Now Datasheet
MOSFETs - 6710781 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710781
MOSFETs 6710781
MOSFET N-Channel 30V 6.3A SOT223

MOSFET N-Channel 30V 6.3A SOT223

Supplier's Site
MOSFETs - 6710781P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710781P
MOSFETs 6710781P
MOSFET N-Channel 30V 6.3A SOT223

MOSFET N-Channel 30V 6.3A SOT223

Supplier's Site
MOSFETs - 1662704 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662704
MOSFETs 1662704
MOSFET N-Channel 30V 6.3A SOT223

MOSFET N-Channel 30V 6.3A SOT223

Supplier's Site
Single FETs, MOSFETs - FDT439NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT439NTR-ND
Single FETs, MOSFETs FDT439NTR-ND
N-Channel 30V 6.3A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 30V 6.3A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT439NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT439NCT-ND
Single FETs, MOSFETs FDT439NCT-ND
N-Channel 30V 6.3A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 30V 6.3A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT439NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT439NDKR-ND
Single FETs, MOSFETs FDT439NDKR-ND
N-Channel 30V 6.3A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 30V 6.3A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
2088-FDT439N
30V MOSFET Transistor 2088-FDT439N
MOSFETs SOT-223 N-CH 30V Product overview: FDT439N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT439N can be used for catalog matching and distributor lookup.

MOSFETs SOT-223 N-CH 30V Product overview: FDT439N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT439N can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDT439N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDT439N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDT439N
MOSFET N-CH 30V 6.3A SOT223-4

MOSFET N-CH 30V 6.3A SOT223-4

Supplier's Site
Mosfet, Full Reel; Channel Type Onsemi - 67R2085 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2085
Mosfet, Full Reel; Channel Type Onsemi 67R2085
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:670mV; Power Dissipation:3W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:670mV; Power Dissipation:3W RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 6.3A Sot-223; Channel Type Onsemi - 38C7188 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 6.3A Sot-223; Channel Type Onsemi
38C7188
N Channel Mosfet, 30V, 6.3A Sot-223; Channel Type Onsemi 38C7188
N CHANNEL MOSFET, 30V, 6.3A SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:670mV RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 6.3A SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:670mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDT439N
MOSFET FDT439N
MOSFET SOT-223 N-CH 30V

MOSFET SOT-223 N-CH 30V

Buy Now Datasheet
Single FETs, MOSFETs - FDT439N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDT439N
Single FETs, MOSFETs FDT439N
MOSFET N-CH 30V 6.3A SOT223-4

MOSFET N-CH 30V 6.3A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016215-FDT439N 6710781 6710781P FDT439NTR-ND 2088-FDT439N FDT439N 67R2085 38C7188 FDT439N FDT439N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT439N MOSFETs MOSFETs Single FETs, MOSFETs 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Full Reel; Channel Type Onsemi N Channel Mosfet, 30V, 6.3A Sot-223; Channel Type Onsemi MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 3000 milliwatts 3 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223-4 SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA Reel TO-261-4, TO-261AA TO-3 TO-3; SOT223 SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data