onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8934A FDS8934A

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDS8934A - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8934A - 204131-FDS8934A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8934A
204131-FDS8934A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8934A 204131-FDS8934A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204131-FDS8934A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 28nC @ 5V Max Input Capacitance: 1130pF @ 10V Maximum Rds On at Id,Vgs: 55 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204131-FDS8934A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 28nC @ 5V
Max Input Capacitance: 1130pF @ 10V
Maximum Rds On at Id,Vgs: 55 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
20V 4A MOSFET Transistor
289-FDS8934A
20V 4A MOSFET Transistor 289-FDS8934A
MOSFET 2P-CH 20V 4A 8SOIC Product overview: FDS8934A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8934A can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4A 8SOIC Product overview: FDS8934A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8934A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - FDS8934A-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS8934A-ND
FET, MOSFET Arrays FDS8934A-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 4A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS8934A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8934A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8934A
MOSFET 2P-CH 20V 4A 8SOIC

MOSFET 2P-CH 20V 4A 8SOIC

Supplier's Site
MOSFET 2P-CH 20V 4A 8SOIC - 598-FDS8934A - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 20V 4A 8SOIC
598-FDS8934A
MOSFET 2P-CH 20V 4A 8SOIC 598-FDS8934A
MOSFET 2P-CH 20V 4A 8SOIC

MOSFET 2P-CH 20V 4A 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDS8934A 204131-FDS8934A 289-FDS8934A FDS8934A-ND FDS8934A 598-FDS8934A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8934A 20V 4A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2P-CH 20V 4A 8SOIC
Package Type SOIC8 SOT3; 8-SO Bulk "8-SOIC (0.154"", 3.90mm Width)"
Polarity P-Channel
V(BR)DSS 20 volts -20 volts
PD 900 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data